Texas Instruments TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 5962-9318202Q2A

Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote
Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2274AM-MIL is a quadruple operational amplifier designed for rail-to-rail output performance, suitable for both single-supply and split-supply applications. It features a low noise level of 9 nV/,àöHz at 1 kHz, a low input bias current of 1 pA, and a maximum input offset voltage of 2.5 mV at 25°C. The device offers a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, making it suitable for high-speed applications. It is fully characterized for operation at temperatures ranging from -55°C to 125°C, which is beneficial for automotive and other temperature-sensitive applications. The TLC2274AM-MIL is available in multiple package types, including LCCC, CDIP, and CFP, allowing for flexibility in design integration. This operational amplifier is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers, and is well-suited for battery-powered and hand-held monitoring systems.

Datasheet Summary
Powered by GS/AI

The TLC2274AM-MIL is a quadruple operational amplifier designed for rail-to-rail output performance, suitable for both single-supply and split-supply applications. It features a low noise level of 9 nV/,àöHz at 1 kHz, a low input bias current of 1 pA, and a maximum input offset voltage of 2.5 mV at 25°C. The device offers a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, making it suitable for high-speed applications. It is fully characterized for operation at temperatures ranging from -55°C to 125°C, which is beneficial for automotive and other temperature-sensitive applications. The TLC2274AM-MIL is available in multiple package types, including LCCC, CDIP, and CFP, allowing for flexibility in design integration. This operational amplifier is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers, and is well-suited for battery-powered and hand-held monitoring systems.

Suppliers

Company
Product
Description
Supplier Links
TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9318202Q2A - Texas Instruments
Dallas, TX, United States
TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier
5962-9318202Q2A
TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 5962-9318202Q2A
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125

Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9318202Q2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9318202Q2A
Instrumentation, OP Amps, Buffer Amps 5962-9318202Q2A
General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 5962-9318202Q2A 5962-9318202Q2A
Product Name TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Standards RoHS
Source Current (IS) 4.8 milliamps
VOS 0.3000 millivolts
IBIAS 1.00E-6 µA
GBW 2.25 MHz
Unlock Full Specs
to access all available technical data