Very High Accuracy Instrumentation Amplifier 10-TO-100
Manufacturer: Texas Instruments
Win Source Part Number: 084577-INA101SM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 300kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-100-10
Supply Voltage - Operating: ±5 V to 20 V
Operating Supply Current: 6.7mA
Channel Output Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 1 Circuit TO-100-10
Instrumentation Amplifier, 25MHz BW, 106dB CMRR, TO-100 Product overview: INA101SM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 25MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA101SM can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit TO-100-10
IC INST AMP 1 CIRCUIT TO100-10
IC INST AMP 1 CIRCUIT TO100-10
IC INST AMP 1 CIRCUIT TO100-10
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA101SM | 084577-INA101SM | 296-41554-5-ND | 687-INA101SM | INA101SM | INA101SM | INA101SM | INA101SM |
| Product Name | INA101 Very High Accuracy Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA101SM | Instrumentation, Op Amps, Buffer Amps | 25MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| CMRR | 106 dB | |||||||
| Supply Voltage (VS) | 10 to 40 volts | 5 to 20 volts | 10 to 40 volts | 10 volts | ||||
| Package Type | PDIP,SOIC | TO-100-10 | TO-100-10 Metal Can | Rail/Tube | TO-100-10 Metal Can | Through Hole | -55degC ~ 125degC |