Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1185729-INA110KUG4
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 2.5MHz
Supply Current: 3mA
Amplifier Type: Instrumentation
Slew Rate: 17V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 200μV
Current - Output / Channel: 25mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AD524ARZ-16; INA110KU; INA110KU/1K; INA110KUG4;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: INA110
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): ±6V ~ 18V
2.5MHz Instrumentation Amp, 100dB CMRR, 200uV Vos, 100pA Ib, SOIC Product overview: INA110KUG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KUG4 can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA110KUG4 | INA110KUG4-ND | 1185729-INA110KUG4 | 687-INA110KUG4 | INA110KUG4 | INA110KUG4 | INA110KUG4 |
| Product Name | INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KUG4 | 2.5MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||
| CMRR | 106 dB | ||||||
| Supply Voltage (VS) | 12 to 36 volts | 6 to 18 volts | 12 to 36 volts | 12 volts | |||
| IBIAS | 5.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA |