Texas Instruments CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers CD74HC4015M

Description
High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC4015M is a dual 4-stage static shift register designed for high-speed applications, featuring independent clock and reset inputs for each register. It operates with a supply voltage range of 2V to 6V and can handle temperatures from -55°C to 125°C. The device supports positive-edge clocking and includes an overriding reset function. Each register can drive up to 10 low power Schottky equivalent loads, making it suitable for various digital applications. The typical maximum frequency is 60 MHz at 5V, with buffered inputs and outputs that enhance signal integrity. The CD74HC4015M is an enhanced version of traditional CMOS types, offering significant power reduction compared to LSTTL logic ICs.

Datasheet Summary
Powered by GS/AI

The CD74HC4015M is a dual 4-stage static shift register designed for high-speed applications, featuring independent clock and reset inputs for each register. It operates with a supply voltage range of 2V to 6V and can handle temperatures from -55°C to 125°C. The device supports positive-edge clocking and includes an overriding reset function. Each register can drive up to 10 low power Schottky equivalent loads, making it suitable for various digital applications. The typical maximum frequency is 60 MHz at 5V, with buffered inputs and outputs that enhance signal integrity. The CD74HC4015M is an enhanced version of traditional CMOS types, offering significant power reduction compared to LSTTL logic ICs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Dallas, TX, United States
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers
CD74HC4015M
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers CD74HC4015M
High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Stage Static Shift Registers 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-33081-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33081-5-ND
Shift Registers 296-33081-5-ND
Shift Shift Register 2 Element 4 Bit 16-SOIC

Shift Shift Register 2 Element 4 Bit 16-SOIC

Buy Now Datasheet
 - 6630313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 4 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 2 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6630313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 4 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 2 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - CD74HC4015M - 866160-CD74HC4015M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC4015M
866160-CD74HC4015M
Logic - Logic - Shift Registers - CD74HC4015M 866160-CD74HC4015M
Manufacturer: Texas Instruments Win Source Part Number: 866160-CD74HC4015M Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HC4015 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33081-5, CD74HC4015M-ND, CD74HC4015ME4, CD74HC4015ME4-ND, CD74HC4015MG4, CD74HC4015MG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866160-CD74HC4015M
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC4015
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33081-5, CD74HC4015M-ND, CD74HC4015ME4, CD74HC4015ME4-ND, CD74HC4015MG4, CD74HC4015MG4-ND

Buy Now Datasheet
LOGIC, DUAL STATIC, SHFT REG, 16SOIC - 815-CD74HC4015M - Utmel Electronic Limited
Hong Kong, China
LOGIC, DUAL STATIC, SHFT REG, 16SOIC
815-CD74HC4015M
LOGIC, DUAL STATIC, SHFT REG, 16SOIC 815-CD74HC4015M
LOGIC, DUAL STATIC, SHFT REG, 16SOIC

LOGIC, DUAL STATIC, SHFT REG, 16SOIC

Supplier's Site
Shift Registers - CD74HC4015M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC4015M
Shift Registers CD74HC4015M
Shift Shift Register 2 Element 4 Bit 16-SOIC

Shift Shift Register 2 Element 4 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC4015M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC4015M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC4015M
IC DUAL STATIC SHFT REG 16SOIC

IC DUAL STATIC SHFT REG 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC4015M
Counter Shift Registers CD74HC4015M
Counter Shift Registers High Speed CMOS Dual

Counter Shift Registers High Speed CMOS Dual

Buy Now Datasheet
Logic - Shift Registers - CD74HC4015M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC4015M
Logic - Shift Registers CD74HC4015M
IC DUAL STATIC SHFT REG 16SOIC

IC DUAL STATIC SHFT REG 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC4015M 296-33081-5-ND 6630313 866160-CD74HC4015M 815-CD74HC4015M CD74HC4015M CD74HC4015M CD74HC4015M CD74HC4015M
Product Name CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers Shift Registers Logic - Logic - Shift Registers - CD74HC4015M LOGIC, DUAL STATIC, SHFT REG, 16SOIC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 4.5V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC HCMOS CMOS; CMOS
Clock Frequency 28 MHz 60 MHz
Propagation Delay 37 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVCC4245ANSRG4 - 198233-74LVCC4245ANSRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 24-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Shift Registers - 100341W-QMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 - 1131168-74AVCH8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9338DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details