Texas Instruments CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195EE4

Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195EE4 - Texas Instruments
Dallas, TX, United States
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register
CD74HC195EE4
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195EE4
High Speed CMOS Logic 4-Bit Parallel Access Register 16-PDIP -55 to 125

High Speed CMOS Logic 4-Bit Parallel Access Register 16-PDIP -55 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC195EE4
Counter Shift Registers CD74HC195EE4
Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number CD74HC195EE4 CD74HC195EE4
Product Name CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register Counter Shift Registers
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers