The SMJ320C25 digital signal processor is a 16-bit device with a 100-ns instruction cycle time, 544 words of on-chip data RAM, and 4K words of on-chip program ROM, designed for real-time signal processing in military environments. It operates from a single 5-V supply with a temperature range of -55°C to 125°C and is packaged in a 68-pin leadless ceramic chip carrier (LCCC, FD suffix). The device features a 16-bit parallel interface, direct external memory access up to 128K words, a 16×16-bit multiplier with 32-bit product, and an on-chip timer. It supports 16 input and 16 output channels, three external interrupts, and a serial port for direct code interface. The part uses 1.6-µm CMOS technology and includes a programmable output pin for signaling external devices.
Digital Signal Processors 68-JLCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 5962-8861902ZA |
| Product Name | SMJ320C25 Digital Signal Processors |
| Features | Embedded Timers |