Texas Instruments SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6415EGLZ50AEP

Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320C6415-EP Enhanced Product  Fixed-Point Digital Signal Processor - SM32C6415EGLZ50AEP - Texas Instruments
Dallas, TX, United States
SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor
SM32C6415EGLZ50AEP
SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor SM32C6415EGLZ50AEP
Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Enhanced Product Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22227-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22227-ND
DSP (Digital Signal Processors) 296-22227-ND
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6415EGLZ50AEP
794552-SM32C6415EGLZ50AEP
Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6415EGLZ50AEP 794552-SM32C6415EGLZ50AEP
Manufacturer: Texas Instruments Win Source Part Number: 794552-SM32C6415EGLZ 50AEP Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.25V Family Name: SM32C6415EP Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794552-SM32C6415EGLZ50AEP
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Family Name: SM32C6415EP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 500MHz 1MB Dsp - 698-SM32C6415EGLZ50AEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 500MHz 1MB Dsp
698-SM32C6415EGLZ50AEP
32-bit 500MHz 1MB Dsp 698-SM32C6415EGLZ50AEP
500MHz 32-bit DSP, FCBGA, PCI, 1MB RAM, -40-105C Product overview: SM32C6415EGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 500MHz, 1MB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 500MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6415EGLZ50A EP can be used for catalog matching and distributor lookup.

500MHz 32-bit DSP, FCBGA, PCI, 1MB RAM, -40-105C Product overview: SM32C6415EGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 500MHz, 1MB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 500MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6415EGLZ50AEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM32C6415EGLZ50AEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM32C6415EGLZ50AEP
DSP (Digital Signal Processors) SM32C6415EGLZ50AEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Buy Now
IC DSP FIXED-POINT 532-FCBGA - 815-SM32C6415EGLZ50AEP - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 532-FCBGA
815-SM32C6415EGLZ50AEP
IC DSP FIXED-POINT 532-FCBGA 815-SM32C6415EGLZ50AEP
IC DSP FIXED-POINT 532-FCBGA

IC DSP FIXED-POINT 532-FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM32C6415EGLZ50AEP 296-22227-ND 794552-SM32C6415EGLZ50AEP 698-SM32C6415EGLZ50AEP SM32C6415EGLZ50AEP 815-SM32C6415EGLZ50AEP
Product Name SM320C6415-EP Enhanced Product Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - SM32C6415EGLZ50AEP 32-bit 500MHz 1MB Dsp DSP (Digital Signal Processors) IC DSP FIXED-POINT 532-FCBGA
DMA Channels 64 64
Supply Voltage 3.3V; 1.25V 1.25V 1.25V 1.25V
Package Type Other; 532-BFBGA, FCBGA Other; FCBGA BGA; Other; 532-BFBGA, FCBGA Other; 532-BFBGA, FCBGA
Pin Count 532 532
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers