Manufacturer: Texas Instruments
Win Source Part Number: 868019-D35004AZGW160
Package: Tray
Package: 240-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 240-BGA MicroStar (15x15)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
IC DSP FIXED POINT BGA Product overview: D35004AZGW160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-D35004AZGW160 can be used for catalog matching and distributor lookup.
IC DSP FIXED POINT BGA
IC DSP FIXED POINT BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 868019-D35004AZGW160 | 698-D35004AZGW160 | D35004AZGW160 | D35004AZGW160 | D35004AZGW160 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - D35004AZGW160 | BGA Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Package Type | BGA; Other; 240-BGA MicroStar (15x15) | Other; Tray | BGA; Other; 240-LFBGA |