Texas Instruments SMV320C6727B-SP Floating-Point Digital Signal Processor SMV320C6727BHFHW

Description
Floating-Point Digital Signal Processor 256-CFP -55 to 115
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 256-CFP -55 to 115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Dallas, TX, United States
SMV320C6727B-SP Floating-Point Digital Signal Processor
SMV320C6727BHFHW
SMV320C6727B-SP Floating-Point Digital Signal Processor SMV320C6727BHFHW
Floating-Point Digital Signal Processor 256-CFP -55 to 115

Floating-Point Digital Signal Processor 256-CFP -55 to 115

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-SMV320C6727BHFHW-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-SMV320C6727BHFHW-ND
DSP (Digital Signal Processors) 296-SMV320C6727BHFHW-ND
SPACE GRADE C6727B FLOATING-POIN

SPACE GRADE C6727B FLOATING-POIN

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMV320C6727BHFHW
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SMV320C6727BHFHW
SPACE GRADE C6727B FLOATING-POIN

SPACE GRADE C6727B FLOATING-POIN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SMV320C6727BHFHW 296-SMV320C6727BHFHW-ND SMV320C6727BHFHW
Product Name SMV320C6727B-SP Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V; 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 115 C (-67 to 239 F) -55 to 115 C (-67 to 239 F)
Interface Type I²C I²C; SPI I2C, HPI, McASP, SPI
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SM320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
BGA Dsp - 698-DVC5416ZGU160IDWLD - ERSAELECTRONICS PTE. LTD.
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers