Texas Instruments SN54LS299 8-Bit Universal Shift/Storage Registers 7802401SA

Description
8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125
Request a Quote Datasheet
Description
8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Dallas, TX, United States
SN54LS299 8-Bit Universal Shift/Storage Registers
7802401SA
SN54LS299 8-Bit Universal Shift/Storage Registers 7802401SA
8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125

8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125

Buy Now Datasheet
Shift Registers - 7802401SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
7802401SA
Shift Registers 7802401SA
Shift Shift Register 1 Element 8 Bit 20-CFP

Shift Shift Register 1 Element 8 Bit 20-CFP

Buy Now Datasheet
Shift Registers - 7802401SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
7802401SA
Shift Registers 7802401SA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
7802401SA
Integrated Circuits (ICs) - Logic - Shift Registers 7802401SA
8-BIT UNIVERSAL SHIFT/STORAGE RE

8-BIT UNIVERSAL SHIFT/STORAGE RE

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 7802401SA 7802401SA 7802401SA 7802401SA
Product Name SN54LS299 8-Bit Universal Shift/Storage Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Package Type Other; CDIP,CFP,LCCC Other; 20-CFlatpack
Logic Family TTL; LS
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
10 suppliers
Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details