Texas Instruments TIBPAL16R4-15M High-Performance Impact<TM> PAL<R> Circuits 5962-85155122A

Description
High-Performance Impact PAL Circuits 20-LCCC -55 to 125
Request a Quote
Description
High-Performance Impact PAL Circuits 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIBPAL16R4-15M is a high-performance programmable array logic (PAL) device from Texas Instruments, designed for reliable operation in military applications with a temperature range of -55¬8C to 125¬8C. It features a maximum propagation delay of 15 ns and includes four registered outputs with three-state buffers, allowing for flexible interfacing in digital circuits. The device is available in various package options, including ceramic flat packages, ceramic chip carriers, and 300-mil dual in-line packages (DIPs). The TIBPAL16R4-15M is characterized for high-speed performance and is compatible with existing programming systems, making it suitable for quick design implementations. It is particularly noted for its compact design, which can lead to reduced circuit board space.

Datasheet Summary
Powered by GS/AI

The TIBPAL16R4-15M is a high-performance programmable array logic (PAL) device from Texas Instruments, designed for reliable operation in military applications with a temperature range of -55¬8C to 125¬8C. It features a maximum propagation delay of 15 ns and includes four registered outputs with three-state buffers, allowing for flexible interfacing in digital circuits. The device is available in various package options, including ceramic flat packages, ceramic chip carriers, and 300-mil dual in-line packages (DIPs). The TIBPAL16R4-15M is characterized for high-speed performance and is compatible with existing programming systems, making it suitable for quick design implementations. It is particularly noted for its compact design, which can lead to reduced circuit board space.

Suppliers

Company
Product
Description
Supplier Links
TIBPAL16R4-15M High-Performance Impact<TM> PAL<R> Circuits - 5962-85155122A - Texas Instruments
Dallas, TX, United States
TIBPAL16R4-15M High-Performance Impact<TM> PAL<R> Circuits
5962-85155122A
TIBPAL16R4-15M High-Performance Impact<TM> PAL<R> Circuits 5962-85155122A
High-Performance Impact PAL Circuits 20-LCCC -55 to 125

High-Performance Impact<TM> PAL<R> Circuits 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number 5962-85155122A
Product Name TIBPAL16R4-15M High-Performance Impact<TM> PAL<R> Circuits
Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV0422 10 - 75 MHz Channel Link II Deserializer with LVDS Parallel Interface - DS92LV0422SQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 75 MHz
View Details
2 suppliers
DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR484AVJD/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers