Texas Instruments Embedded - Embedded - PLDs (Programmable Logic Device) - 20L8-15CFN 20L8-15CFN

Description
Manufacturer: Texas Instruments Win Source Part Number: 075116-20L8-15CFN Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 075116-20L8-15CFN Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - 20L8-15CFN - 075116-20L8-15CFN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - 20L8-15CFN
075116-20L8-15CFN
Embedded - Embedded - PLDs (Programmable Logic Device) - 20L8-15CFN 075116-20L8-15CFN
Manufacturer: Texas Instruments Win Source Part Number: 075116-20L8-15CFN Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: PAL Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 075116-20L8-15CFN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: PAL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 719-20L8-15CFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-20L8-15CFN
FPGA Programmable Logic Device 719-20L8-15CFN
IC PLD 15NS 28PLCC Product overview: 20L8-15CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-20L8-15CFN can be used for catalog matching and distributor lookup.

IC PLD 15NS 28PLCC Product overview: 20L8-15CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-20L8-15CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 075116-20L8-15CFN 719-20L8-15CFN
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - 20L8-15CFN FPGA Programmable Logic Device
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data