Texas Instruments DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz DS92LV16TVHG/NOPB

Description
16-Bit Bus LVDS Serializer/Deseriali zer - 25 - 80 MHz 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus LVDS Serializer/Deseriali zer - 25 - 80 MHz 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz - DS92LV16TVHG/NOPB - Texas Instruments
Dallas, TX, United States
DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz
DS92LV16TVHG/NOPB
DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz DS92LV16TVHG/NOPB
16-Bit Bus LVDS Serializer/Deseriali zer - 25 - 80 MHz 80-LQFP -40 to 85

16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz 80-LQFP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS92LV16TVHG/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS92LV16TVHG/NOPB-ND
Serializers, Deserializers DS92LV16TVHG/NOPB-ND
2.56Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 80-LQFP (12x12)

2.56Gbps Serializer/Deserializer 16/1 Input 1/16 Output 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS92LV16TVHG/NOPB DS92LV16TVHG/NOPB-ND
Product Name DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz Serializers, Deserializers
Package Type Other; LQFP LFQP; Other; 80-LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921023SLC - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers