5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105
2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)
2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)
2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB927QSQ/NOPB | 296-40104-2-ND |
| Product Name | DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |