The DS90UR916QSQ/NOPB is a 5-65 MHz 24-bit color FPD-Link II deserializer designed for high-speed digital video applications. It operates in conjunction with the DS90UR905Q serializer to transmit 24-bit digital video data over a single differential pair, supporting RGB888 format along with vertical sync (VS), horizontal sync (HS), and data enable (DE) signals. This deserializer features image enhancement capabilities, including white balance lookup tables and adaptive Hi-FRC dithering, which improve display quality. It supports AC-coupled interconnects and is compatible with both 1.8V and 3.3V LVCMOS I/O interfaces. The device is designed to minimize electromagnetic interference (EMI) and includes output slew control for signal integrity. The DS90UR916QSQ/NOPB is rated for automotive applications, meeting AEC-Q100 Grade 2 standards, and operates within a temperature range of -40°C to +105°C. It is housed in a compact 60-pin WQFN package, making it suitable for space-constrained designs. The device also includes features such as adjustable input receiver equalization, a power-down mode to minimize power dissipation, and a link status reporting pin for real-time monitoring.
5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement 60-WQFN -40 to 105
1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR916QSQ/NOPB | 296-42709-2-ND |
| Product Name | DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 60-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |