Texas Instruments Logic - Logic - FIFOs Memory - 74S225N 74S225N

Description
Manufacturer: Texas Instruments Win Source Part Number: 053814-74S225N Packaging: Tube/Rail Mounting: Through Hole Data Rate: 10MHz Memory Size: 80 (16 x 5) Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 053814-74S225N Packaging: Tube/Rail Mounting: Through Hole Data Rate: 10MHz Memory Size: 80 (16 x 5) Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 74S225N
053814-74S225N
Logic - Logic - FIFOs Memory - 74S225N 053814-74S225N
Manufacturer: Texas Instruments Win Source Part Number: 053814-74S225N Packaging: Tube/Rail Mounting: Through Hole Data Rate: 10MHz Memory Size: 80 (16 x 5) Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 053814-74S225N
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 10MHz
Memory Size: 80 (16 x 5)
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 053814-74S225N
Product Name Logic - Logic - FIFOs Memory - 74S225N
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 584327-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details