Terra Universal, Inc. Super-Nuova™ Digital Hot Plate 4100-06

Description
These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or heat. All models below are 120V with 7" x 7" (178 mm x 178 mm) tops; 220V and ceramic top models also available in several sizes. Free Shipping!
Description
These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or heat. All models below are 120V with 7" x 7" (178 mm x 178 mm) tops; 220V and ceramic top models also available in several sizes. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Super-Nuova™ Digital Hot Plate - 4100-06 - Terra Universal, Inc.
Fullerton, CA, USA
Super-Nuova™ Digital Hot Plate
4100-06
Super-Nuova™ Digital Hot Plate 4100-06
These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or heat. All models below are 120V with 7" x 7" (178 mm x 178 mm) tops; 220V and ceramic top models also available in several sizes. Free Shipping!

These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or heat. All models below are 120V with 7" x 7" (178 mm x 178 mm) tops; 220V and ceramic top models also available in several sizes.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4100-06
Product Name Super-Nuova™ Digital Hot Plate
Heater Type Aluminum
Burners Single
Electrical Specifications 110 VAC - 50/60 Hz
Temperature Control Type Standard
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Other; Stainless Steel
Electrical Specifications Mains
Features Stirrer
View Details
Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details