Hamilton MagHeat is a breakthrough in sample preparation technology. This device is designed to immerse a stir bar in a liquid, enabling it to spin rapidly for stirring or mixing solutions. The MagHeat is ideal for applications such as chemistry, biochemistry, molecular biology, and clinical diagnostics. Benefits include: Dual Functionality - Simultaneous heating and stirring for efficient lab workflows. Advanced Safety - RGB heat indicator, proximity sensors, and power-off warnings to prevent accidents. Intuitive Touch Interface - Easy-to-use capacitive controls with real-time monitoring.
| Hamilton Company | |
|---|---|
| Product Category | Hot Plates |
| Product Number | MagHeat |
| Product Name | Magnetic Heater Stirrer |
| Heater Type | Aluminum |
| Burners | Single |
| Temperature Range | 212 to 536 F (100 to 280 C) |
| Electrical Specifications | 110V/60Hz |