TRENT Hot Plates are heavy-duty construction designed for industrial use in both production shops and laboratories. Typical applications include heating pans and vessels, dehydrating and evaporating, heat treating materials, where applicable, sealing, and many others.
Each Hot Plate includes a removable 1/4” steel plate work surface, supported by a fabricated, 16- gauge carbon steel casing, which encloses the insulation and heating elements. The heating source is a TRENT Folded and Formed® heater rack which radiates heat to the underside of the work surface. This low watts density heat source produces exceptionally long life and virtually precludes maintenance.TRENT Hot Plates come with a standard automatic thermostatic control which operates in the range of 0° to 600°F.
Trent, Inc. | |
---|---|
Product Category | Hot Plates |
Product Number | HP-14 |
Product Name | Hot Plate |
Heater Type | Other; Steel |
Burners | Single |
Temperature Range | 0.0 to 600 F (-17.78 to 316 C) |
Electrical Specifications | 1-Phase 120V |
Temperature Control Type | Automatic Thermostatic Control |