Terra Universal, Inc. Nuova™ Hot Plate 4000-98

Description
Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating surface Die-cast aluminum case provides durability and long life Free Shipping!
Description
Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating surface Die-cast aluminum case provides durability and long life Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Nuova™ Hot Plate - 4000-98 - Terra Universal, Inc.
Fullerton, CA, USA
Nuova™ Hot Plate
4000-98
Nuova™ Hot Plate 4000-98
Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating surface Die-cast aluminum case provides durability and long life Free Shipping!
  • Low profile design is only 3.5" (89 mm) high
  • Porcelain-coated stainless steel top provides excellent corrosion
    resistance plus thermal shock protection
  • Features 49 square inches (0.032 m2)of heating surface
  • Die-cast aluminum case provides durability and long life

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4000-98
Product Name Nuova™ Hot Plate
Heater Type Other; Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
Electrical Specifications 240 VAC - 50/60 Hz
Temperature Control Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Electrical Specifications Mains
Features Stirrer
View Details
Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
Dry Block Heater - 099A HBC243 - Glas-Col, LLC
Specs
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
View Details