Glas-Col, LLC Dry Block Heater 099A HBC243

Description
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile). Digital PID temperature control, single loop with auto-tuning Thermocouple input Easy setup and simple input commands Maintains temperature from slightly above ambient to 125°C +/-2°C. Several aluminum blocks available for different vials Also available CE marked.
Description
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile). Digital PID temperature control, single loop with auto-tuning Thermocouple input Easy setup and simple input commands Maintains temperature from slightly above ambient to 125°C +/-2°C. Several aluminum blocks available for different vials Also available CE marked.

Suppliers

Company
Product
Description
Supplier Links
Dry Block Heater - 099A HBC243 - Glas-Col, LLC
Terre Haute, IN, USA
Dry Block Heater
099A HBC243
Dry Block Heater 099A HBC243
This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile). Digital PID temperature control, single loop with auto-tuning Thermocouple input Easy setup and simple input commands Maintains temperature from slightly above ambient to 125°C +/-2°C. Several aluminum blocks available for different vials Also available CE marked.

This block heater is a convenient answer to the laboratory's need for a small constant temperature heater that can accommodate a variety of different sizes. Heater opening is a standard SBS format, which allows heating of standard well plates (low or high profile).

  • Digital PID temperature control, single loop with auto-tuning
  • Thermocouple input
  • Easy setup and simple input commands
  • Maintains temperature from slightly above ambient to 125°C +/-2°C.

Several aluminum blocks available for different vials

Also available CE marked.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Hot Plates
Product Number 099A HBC243
Product Name Dry Block Heater
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
Electrical Specifications 240v 200W
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
Dry Block Heater - 099A HBC24 - Glas-Col, LLC
Specs
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
View Details