Terra Universal, Inc. Large-Capacity Hot Plate 4000-82

Description
Aluminum top plate outperforms other materials and provides large heating surfaces—144 or 288 square inches (0.09 m2 or 0.2 m2)—and excellent heat transfer, temperature uniformity and stability Demand-type thermostatic control holds heating surface to ± 3°C at 100°C Stainless steel case provides strength for heavy loads of up to 40 lb (18.2kg) Both UL and CSA models available These large-capacity units are designed to handle one large vessel or numerous small ones. Their high-wattage input makes them ideal for big heating jobs. Note: 12" x 24" (305 mm x 610 mm) top plate models are not supplied with cord and plug due to their high wattage consumption requirements. For safest operation, we recommend the use of a power conditioner or non-interruptible power supply. Free Shipping!
Description
Aluminum top plate outperforms other materials and provides large heating surfaces—144 or 288 square inches (0.09 m2 or 0.2 m2)—and excellent heat transfer, temperature uniformity and stability Demand-type thermostatic control holds heating surface to ± 3°C at 100°C Stainless steel case provides strength for heavy loads of up to 40 lb (18.2kg) Both UL and CSA models available These large-capacity units are designed to handle one large vessel or numerous small ones. Their high-wattage input makes them ideal for big heating jobs. Note: 12" x 24" (305 mm x 610 mm) top plate models are not supplied with cord and plug due to their high wattage consumption requirements. For safest operation, we recommend the use of a power conditioner or non-interruptible power supply. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Large-Capacity Hot Plate - 4000-82 - Terra Universal, Inc.
Fullerton, CA, USA
Large-Capacity Hot Plate
4000-82
Large-Capacity Hot Plate 4000-82
Aluminum top plate outperforms other materials and provides large heating surfaces—144 or 288 square inches (0.09 m2 or 0.2 m2)—and excellent heat transfer, temperature uniformity and stability Demand-type thermostatic control holds heating surface to ± 3°C at 100°C Stainless steel case provides strength for heavy loads of up to 40 lb (18.2kg) Both UL and CSA models available These large-capacity units are designed to handle one large vessel or numerous small ones. Their high-wattage input makes them ideal for big heating jobs. Note: 12" x 24" (305 mm x 610 mm) top plate models are not supplied with cord and plug due to their high wattage consumption requirements. For safest operation, we recommend the use of a power conditioner or non-interruptible power supply. Free Shipping!
  • Aluminum top plate outperforms other materials and provides large heating surfaces—144 or 288 square inches (0.09 m2 or 0.2 m2)—and excellent heat transfer, temperature uniformity and stability
  • Demand-type thermostatic control holds heating surface to ± 3°C at 100°C
  • Stainless steel case provides strength for heavy loads of up to 40 lb (18.2kg)
  • Both UL and CSA models available

These large-capacity units are designed to handle one large vessel or numerous small ones. Their high-wattage input makes them ideal for big heating jobs.

Note: 12" x 24" (305 mm x 610 mm) top plate models are not supplied with cord and plug due to their high wattage consumption requirements. For safest operation, we recommend the use of a power conditioner or non-interruptible power supply.

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4000-82
Product Name Large-Capacity Hot Plate
Heater Type Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
Electrical Specifications 240 VAC - 50/60 Hz
Temperature Control Type thermostatic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
 - 7689688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Temperature Range 842 F (450 C)
Electrical Specifications Mains
View Details
General Purpose Hot Plate - 4000-70 - Terra Universal, Inc.
Specs
Heater Type Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
View Details