Trent, Inc. Hot Plate HP-24

Description
TRENT Hot Plates are heavy-duty construction designed for industrial use in both production shops and laboratories. Typical applications include heating pans and vessels, dehydrating and evaporating, heat treating materials, where applicable, sealing, and many others. Each Hot Plate includes a removable 1/4” steel plate work surface, supported by a fabricated, 16- gauge carbon steel casing, which encloses the insulation and heating elements. The heating source is a TRENT Folded and Formed® heater rack which radiates heat to the underside of the work surface. This low watts density heat source produces exceptionally long life and virtually precludes maintenance.TRENT Hot Plates come with a standard automatic thermostatic control which operates in the range of 0° to 600°F.
Description
TRENT Hot Plates are heavy-duty construction designed for industrial use in both production shops and laboratories. Typical applications include heating pans and vessels, dehydrating and evaporating, heat treating materials, where applicable, sealing, and many others. Each Hot Plate includes a removable 1/4” steel plate work surface, supported by a fabricated, 16- gauge carbon steel casing, which encloses the insulation and heating elements. The heating source is a TRENT Folded and Formed® heater rack which radiates heat to the underside of the work surface. This low watts density heat source produces exceptionally long life and virtually precludes maintenance.TRENT Hot Plates come with a standard automatic thermostatic control which operates in the range of 0° to 600°F.

Suppliers

Company
Product
Description
Supplier Links
Hot Plate - HP-24 - Trent, Inc.
Philadelphia, PA, USA
Hot Plate
HP-24
Hot Plate HP-24
TRENT Hot Plates are heavy-duty construction designed for industrial use in both production shops and laboratories. Typical applications include heating pans and vessels, dehydrating and evaporating, heat treating materials, where applicable, sealing, and many others. Each Hot Plate includes a removable 1/4” steel plate work surface, supported by a fabricated, 16- gauge carbon steel casing, which encloses the insulation and heating elements. The heating source is a TRENT Folded and Formed® heater rack which radiates heat to the underside of the work surface. This low watts density heat source produces exceptionally long life and virtually precludes maintenance.TRENT Hot Plates come with a standard automatic thermostatic control which operates in the range of 0° to 600°F.

TRENT Hot Plates are heavy-duty construction designed for industrial use in both production shops and laboratories. Typical applications include heating pans and vessels, dehydrating and evaporating, heat treating materials, where applicable, sealing, and many others.
Each Hot Plate includes a removable 1/4” steel plate work surface, supported by a fabricated, 16- gauge carbon steel casing, which encloses the insulation and heating elements. The heating source is a TRENT Folded and Formed® heater rack which radiates heat to the underside of the work surface. This low watts density heat source produces exceptionally long life and virtually precludes maintenance.TRENT Hot Plates come with a standard automatic thermostatic control which operates in the range of 0° to 600°F.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Hot Plates
Product Number HP-24
Product Name Hot Plate
Heater Type Other; Steel
Burners Single
Temperature Range 0.0 to 600 F (-17.78 to 316 C)
Electrical Specifications 1-Phase 240V
Temperature Control Type Automatic Thermostatic Control
Unlock Full Specs
to access all available technical data

Similar Products

 - 7689679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Ceramic
Electrical Specifications Mains
Features Stirrer
View Details
Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
Dry Block Heater - 099A HBC243 - Glas-Col, LLC
Specs
Heater Type Aluminum
Burners Single
Temperature Range 257 F (125 C)
View Details
Thermal Platforms & Plates -  - inTEST Thermal Solutions
inTEST Thermal Solutions
Specs
Heater Type Aluminum
Burners Single
Temperature Range -22 to 392 F (-30 to 200 C)
View Details