This extremely compact unit features an infinitely adjustable, demand-type control that provides ± 5°C temperature control over the entire operating range. It is ideal for volumes under 500 ml. Its perforated stainless steel case allows air to circulate to protect controls and the bench top. All units come complete with 3-wire cord and plug.
Free Shipping!
| Terra Universal, Inc. | |
|---|---|
| Product Category | Hot Plates |
| Product Number | 4000-77 |
| Product Name | Aluminum Top Mini Hot Plate |
| Heater Type | Aluminum |
| Burners | Single |
| Temperature Range | 100 to 700 F (37.78 to 371 C) |
| Electrical Specifications | 120 VAC - 50/60 Hz |
| Temperature Control Type | Standard |