Terra Universal, Inc. General Purpose Freezer 2860-12

Description
Three door shelves One adjustable shelf One fixed shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost Marvel Scientific freezers are designed and manufactured to consistently meet the needs of health, science and industry. Marvel Scientific freezers have the power to cool contents quickly and dependably. The 6CAF general purpose freezer is a 6.1-cubic-foot (0.17 m³) freezer that features forced air ventilation, eliminating the need for clearance space in built-in applications. A manual defrost system protects freezer contents from auto defrost thaws and dehydration. Available in both 115V and 230V versions. Free Shipping!
Description
Three door shelves One adjustable shelf One fixed shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost Marvel Scientific freezers are designed and manufactured to consistently meet the needs of health, science and industry. Marvel Scientific freezers have the power to cool contents quickly and dependably. The 6CAF general purpose freezer is a 6.1-cubic-foot (0.17 m³) freezer that features forced air ventilation, eliminating the need for clearance space in built-in applications. A manual defrost system protects freezer contents from auto defrost thaws and dehydration. Available in both 115V and 230V versions. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Fullerton, CA, USA
General Purpose Freezer
2860-12
General Purpose Freezer 2860-12
Three door shelves One adjustable shelf One fixed shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost Marvel Scientific freezers are designed and manufactured to consistently meet the needs of health, science and industry. Marvel Scientific freezers have the power to cool contents quickly and dependably. The 6CAF general purpose freezer is a 6.1-cubic-foot (0.17 m³) freezer that features forced air ventilation, eliminating the need for clearance space in built-in applications. A manual defrost system protects freezer contents from auto defrost thaws and dehydration. Available in both 115V and 230V versions. Free Shipping!
  • Three door shelves
  • One adjustable shelf
  • One fixed shelf
  • Adjustable microprocessor-based thermostat
  • Leveling legs
  • Door handle
  • Manual defrost

Marvel Scientific freezers are designed and manufactured to consistently meet the needs of health, science and industry. Marvel Scientific freezers have the power to cool contents quickly and dependably.

The 6CAF general purpose freezer is a 6.1-cubic-foot (0.17 m³) freezer that features forced air ventilation, eliminating the need for clearance space in built-in applications. A manual defrost system protects freezer contents from auto defrost thaws and dehydration. Available in both 115V and 230V versions.

Free Shipping!

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Freezers
Product Number 2860-12
Product Name General Purpose Freezer
Unit Style Upright
Features Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
Height 24 inch (610 mm)
Length 23.88 inch (606 mm)
Unlock Full Specs
to access all available technical data

Similar Products

-86°C Ultralow Freezer - Blizzard NU-99578 - NuAire, Inc.
Specs
Unit Style Upright
Features Programmable; Shelves
Chamber Capacity 20.4 cubic feet (578 liters)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
ULUF 65 Benchtop/Undercounter Freezer - US-DAI 1418-1 - diaago
Specs
Unit Style Under the Counter
Temperature Range -86 C (-123 F)
View Details
Undercounter Refrigerator - 1720-24 - Terra Universal, Inc.
Specs
Unit Style Under the Counter
Features Interior Lights; Shelves
Chamber Capacity 5.6 cubic feet (159 liters)
View Details