inTEST Thermal Solutions ULT Freezer TSi Series

Description
The New TSi series ultra-low freezers designed to exceed all standards in reliability, sustainability and temperature management. The cooling capacity adapts to user patterns, substantially reducing energy and HVAC costs without compromising performance. Designed for sustainability & performance for ultra-low storage Uniformity ±5°C Fast door-opening recovery 21Min Pullup time from –80 to –50°C <7.0H PullDown time from 20 to –80°C <3.0H Low energy usage Heated Pressure Equalization Port Double injected foaming for both inner and outer doors combined with VIP thermal insulation technology USB Interface to download historical temperature data Alarm - high, low temperature, sensor error, power failure, high ambient, filter and door ajar
Description
The New TSi series ultra-low freezers designed to exceed all standards in reliability, sustainability and temperature management. The cooling capacity adapts to user patterns, substantially reducing energy and HVAC costs without compromising performance. Designed for sustainability & performance for ultra-low storage Uniformity ±5°C Fast door-opening recovery 21Min Pullup time from –80 to –50°C <7.0H PullDown time from 20 to –80°C <3.0H Low energy usage Heated Pressure Equalization Port Double injected foaming for both inner and outer doors combined with VIP thermal insulation technology USB Interface to download historical temperature data Alarm - high, low temperature, sensor error, power failure, high ambient, filter and door ajar

Suppliers

Company
Product
Description
Supplier Links
ULT Freezer - TSi Series - inTEST Thermal Solutions
Mansfield, MA, United States
ULT Freezer
TSi Series
ULT Freezer TSi Series
The New TSi series ultra-low freezers designed to exceed all standards in reliability, sustainability and temperature management. The cooling capacity adapts to user patterns, substantially reducing energy and HVAC costs without compromising performance. Designed for sustainability & performance for ultra-low storage Uniformity ±5°C Fast door-opening recovery 21Min Pullup time from –80 to –50°C <7.0H PullDown time from 20 to –80°C <3.0H Low energy usage Heated Pressure Equalization Port Double injected foaming for both inner and outer doors combined with VIP thermal insulation technology USB Interface to download historical temperature data Alarm - high, low temperature, sensor error, power failure, high ambient, filter and door ajar

The New TSi series ultra-low freezers designed to exceed all standards in reliability, sustainability and temperature management. The cooling capacity adapts to user patterns, substantially reducing energy and HVAC costs without compromising performance.

Designed for sustainability & performance for ultra-low storage

Uniformity ±5°C

Fast door-opening recovery 21Min

Pullup time from –80 to –50°C <7.0H

PullDown time from 20 to –80°C <3.0H

Low energy usage

Heated Pressure Equalization Port

Double injected foaming for both inner and outer doors combined with VIP thermal insulation technology

USB Interface to download historical temperature data

Alarm - high, low temperature, sensor error, power failure, high ambient, filter and door ajar

Supplier's Site

Technical Specifications

  inTEST Thermal Solutions
Product Category Laboratory Freezers
Product Number TSi Series
Product Name ULT Freezer
Unit Style Upright
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
Low-Temp Glass Door Freezer - S2F-LT-SA-GD - Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details
Undercounter Refrigerator - 1720-24 - Terra Universal, Inc.
Specs
Unit Style Under the Counter
Features Interior Lights; Shelves
Chamber Capacity 5.6 cubic feet (159 liters)
View Details