NuAire, Inc. -86°C Ultralow Freezer Blizzard NU-99486

Description
The Blizzard™ NU-99486 17.1 cu. ft. (486 L) -86oC Ultralow Freezer from NuAire is a -86ºC Ultralow Freezer offering core standard features and reliable performance for the storage of storage of cancer cells, stem cells, cord blood, T-cells, organ/tissue and other samples.
Description
The Blizzard™ NU-99486 17.1 cu. ft. (486 L) -86oC Ultralow Freezer from NuAire is a -86ºC Ultralow Freezer offering core standard features and reliable performance for the storage of storage of cancer cells, stem cells, cord blood, T-cells, organ/tissue and other samples.

Suppliers

Company
Product
Description
Supplier Links
-86°C Ultralow Freezer - Blizzard NU-99486 - NuAire, Inc.
Plymouth, MN, USA
-86°C Ultralow Freezer
Blizzard NU-99486
-86°C Ultralow Freezer Blizzard NU-99486
The Blizzard™ NU-99486 17.1 cu. ft. (486 L) -86oC Ultralow Freezer from NuAire is a -86ºC Ultralow Freezer offering core standard features and reliable performance for the storage of storage of cancer cells, stem cells, cord blood, T-cells, organ/tissue and other samples.

The Blizzard™ NU-99486 17.1 cu. ft. (486 L) -86oC Ultralow Freezer from NuAire is a -86ºC Ultralow Freezer offering core standard features and reliable performance for the storage of storage of cancer cells, stem cells, cord blood, T-cells, organ/tissue and other samples.

Supplier's Site

Technical Specifications

  NuAire, Inc.
Product Category Laboratory Freezers
Product Number Blizzard NU-99486
Product Name -86°C Ultralow Freezer
Unit Style Upright
Features Programmable; Shelves
Chamber Capacity 17.1 cubic feet (484 liters)
Height 78 inch (1981 mm)
Length 35.4 inch (899 mm)
Unlock Full Specs
to access all available technical data

Similar Products

-86°C Ultralow Freezer - Blizzard NU-99420 - NuAire, Inc.
Specs
Unit Style Upright
Features Programmable; Shelves
Chamber Capacity 14.8 cubic feet (419 liters)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
Undercounter Refrigerator/Freezer - 1720-26 - Terra Universal, Inc.
Specs
Unit Style Under the Counter
Features Interior Lights; Shelves
Chamber Capacity 5.6 cubic feet (159 liters)
View Details