Terra Universal, Inc. Digital Cell Disruptor 2601-04

Description
The Sonifier® 250 and 450 digital ultrasonic processors include the same features as the analog units, but also offer these additional operator benefits: 200 Watt for the 250 model and 400 Watt for the 450 model Digital parameter setting with automatic parameter range validation Automatic end-point management using preset limits 80 character LCD display for process monitoring and alarm indication Printer interface with date stamp Broad process range from 1ml to over 500ml per sample RS-232 serial port for convenient computer interface Independent user I/O for remote start/stop control Internal self-diagnostic package to assure optimum performance Imbedded multi-language software for operator convenience Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).
Description
The Sonifier® 250 and 450 digital ultrasonic processors include the same features as the analog units, but also offer these additional operator benefits: 200 Watt for the 250 model and 400 Watt for the 450 model Digital parameter setting with automatic parameter range validation Automatic end-point management using preset limits 80 character LCD display for process monitoring and alarm indication Printer interface with date stamp Broad process range from 1ml to over 500ml per sample RS-232 serial port for convenient computer interface Independent user I/O for remote start/stop control Internal self-diagnostic package to assure optimum performance Imbedded multi-language software for operator convenience Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).

Suppliers

Company
Product
Description
Supplier Links
Digital Cell Disruptor - 2601-04 - Terra Universal, Inc.
Fullerton, CA, USA
Digital Cell Disruptor
2601-04
Digital Cell Disruptor 2601-04
The Sonifier® 250 and 450 digital ultrasonic processors include the same features as the analog units, but also offer these additional operator benefits: 200 Watt for the 250 model and 400 Watt for the 450 model Digital parameter setting with automatic parameter range validation Automatic end-point management using preset limits 80 character LCD display for process monitoring and alarm indication Printer interface with date stamp Broad process range from 1ml to over 500ml per sample RS-232 serial port for convenient computer interface Independent user I/O for remote start/stop control Internal self-diagnostic package to assure optimum performance Imbedded multi-language software for operator convenience Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).

The Sonifier® 250 and 450 digital ultrasonic processors include the same features as the analog units, but also offer these additional operator benefits:

  • 200 Watt for the 250 model and 400 Watt for the 450 model
  • Digital parameter setting with automatic parameter range validation
  • Automatic end-point management using preset limits
  • 80 character LCD display for process monitoring and alarm indication
  • Printer interface with date stamp
  • Broad process range from 1ml to over 500ml per sample
  • RS-232 serial port for convenient computer interface
  • Independent user I/O for remote start/stop control
  • Internal self-diagnostic package to assure optimum performance
  • Imbedded multi-language software for operator convenience
  • Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications

Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Sonicators
Product Number 2601-04
Product Name Digital Cell Disruptor
Sonicator Type Ultrasonic Probe
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Processor - 2601-05 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 40 kHz
Power Rating 150 watts
View Details
Sonicator - Q1375 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 1375 watts
View Details
Sonicator - 5353-00 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details
Sonicator - Q55 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 55 watts
View Details