Qsonica, LLC Sonicator Q1375

Description
Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1" diameter, 10" long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed. The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples. Features: High volume capability Programmable operation Process up to 20 liters* *static processing volume is aided by the addition of a mechanical mixer or stir bar. Part # Q1375 Includes: Generator Converter 3:1 Booster 1" dia. extender probe Converter cable Power cable Wrench set
Description
Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1" diameter, 10" long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed. The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples. Features: High volume capability Programmable operation Process up to 20 liters* *static processing volume is aided by the addition of a mechanical mixer or stir bar. Part # Q1375 Includes: Generator Converter 3:1 Booster 1" dia. extender probe Converter cable Power cable Wrench set

Suppliers

Company
Product
Description
Supplier Links
Sonicator - Q1375 - Qsonica, LLC
Newtown, CT, USA
Sonicator
Q1375
Sonicator Q1375
Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1" diameter, 10" long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed. The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples. Features: High volume capability Programmable operation Process up to 20 liters* *static processing volume is aided by the addition of a mechanical mixer or stir bar. Part # Q1375 Includes: Generator Converter 3:1 Booster 1" dia. extender probe Converter cable Power cable Wrench set

Q1375 Sonicator

The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1" diameter, 10" long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed.

The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples.

Features:

  • High volume capability
  • Programmable operation
  • Process up to 20 liters*

*static processing volume is aided by the addition of a mechanical mixer or stir bar.

Part # Q1375 Includes:

  • Generator
  • Converter
  • 3:1 Booster
  • 1" dia. extender probe
  • Converter cable
  • Power cable
  • Wrench set
Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Sonicators
Product Number Q1375
Product Name Sonicator
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 1375 watts
Unlock Full Specs
to access all available technical data

Similar Products

Sonicator - Q55 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 55 watts
View Details
Analog Cell Disruptor - 2601-01 - Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Power Rating 200 watts
Input Voltage 115 to 230 volts
View Details
Sonicator - Q700 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details
Digital Cell Disruptor - 2601-03 - Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Power Rating 200 watts
Input Voltage 115 to 230 volts
View Details