Terra Universal, Inc. Sonicator 5353-00

Description
Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization A large color LCD screen allows touch screen control and clearly displays all operating parameters and options Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature changes and maintains electrical efficiency at all times Operating parameters can be saved to memory and run with the touch of a button Equipped with overload protection by a detection circuitry that shuts down sonification in the event that a fault occurs Adjustable pulse on and off times help reduce the heat gain on temperature sensitive materials The Q700 has features that enhance reproducibility and ensure sample to sample consistency. Its state of the art touch screen interface allows intuitive control and a user-friendly experience. Full amplitude control from 1-100% enables greater control over the probe's intensity and provides the user with a high degree of resolution to pinpoint the most efficient settings for processing samples. An improved internal circuit promotes more effective operation and a reliable end result. With an output up to 700 watts of power, the Q700 is durable and capable of handling larger sample applications. Note:Includes generator, converter, 1/2" (13) diameter probe, power cable, converter cable and wrench set. Note: Includes generator, converter, 1/2'” (13) diameter probe, power cable, converter cable, wrench set.
Description
Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization A large color LCD screen allows touch screen control and clearly displays all operating parameters and options Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature changes and maintains electrical efficiency at all times Operating parameters can be saved to memory and run with the touch of a button Equipped with overload protection by a detection circuitry that shuts down sonification in the event that a fault occurs Adjustable pulse on and off times help reduce the heat gain on temperature sensitive materials The Q700 has features that enhance reproducibility and ensure sample to sample consistency. Its state of the art touch screen interface allows intuitive control and a user-friendly experience. Full amplitude control from 1-100% enables greater control over the probe's intensity and provides the user with a high degree of resolution to pinpoint the most efficient settings for processing samples. An improved internal circuit promotes more effective operation and a reliable end result. With an output up to 700 watts of power, the Q700 is durable and capable of handling larger sample applications. Note:Includes generator, converter, 1/2" (13) diameter probe, power cable, converter cable and wrench set. Note: Includes generator, converter, 1/2'” (13) diameter probe, power cable, converter cable, wrench set.

Suppliers

Company
Product
Description
Supplier Links
Sonicator - 5353-00 - Terra Universal, Inc.
Fullerton, CA, USA
Sonicator
5353-00
Sonicator 5353-00
Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization A large color LCD screen allows touch screen control and clearly displays all operating parameters and options Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature changes and maintains electrical efficiency at all times Operating parameters can be saved to memory and run with the touch of a button Equipped with overload protection by a detection circuitry that shuts down sonification in the event that a fault occurs Adjustable pulse on and off times help reduce the heat gain on temperature sensitive materials The Q700 has features that enhance reproducibility and ensure sample to sample consistency. Its state of the art touch screen interface allows intuitive control and a user-friendly experience. Full amplitude control from 1-100% enables greater control over the probe's intensity and provides the user with a high degree of resolution to pinpoint the most efficient settings for processing samples. An improved internal circuit promotes more effective operation and a reliable end result. With an output up to 700 watts of power, the Q700 is durable and capable of handling larger sample applications. Note:Includes generator, converter, 1/2" (13) diameter probe, power cable, converter cable and wrench set. Note: Includes generator, converter, 1/2'” (13) diameter probe, power cable, converter cable, wrench set.
  • Ideal for nanoparticle dispersion, creating emulsions, cell lysis and homogenization
  • A large color LCD screen allows touch screen control and clearly displays all operating parameters and options
  • Auto tuning digitally tracks changes in the converter/tip assembly caused by load and temperature changes and maintains electrical efficiency at all times
  • Operating parameters can be saved to memory and run with the touch of a button
  • Equipped with overload protection by a detection circuitry that shuts down sonification in the event that a fault occurs
  • Adjustable pulse on and off times help reduce the heat gain on temperature sensitive materials

The Q700 has features that enhance reproducibility and ensure sample to sample consistency. Its state of the art touch screen interface allows intuitive control and a user-friendly experience. Full amplitude control from 1-100% enables greater control over the probe's intensity and provides the user with a high degree of resolution to pinpoint the most efficient settings for processing samples. An improved internal circuit promotes more effective operation and a reliable end result. With an output up to 700 watts of power, the Q700 is durable and capable of handling larger sample applications.

Note:Includes generator, converter, 1/2" (13) diameter probe, power cable, converter cable and wrench set.

Note: Includes generator, converter, 1/2'” (13) diameter probe, power cable, converter cable, wrench set.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Sonicators
Product Number 5353-00
Product Name Sonicator
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
Input Voltage 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Processor - 2601-06 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 40 kHz
Power Rating 150 watts
View Details
Sonicator - Q700 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details
Analog Cell Disruptor - 2601-02 - Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Power Rating 400 watts
Input Voltage 115 to 230 volts
View Details
DNA Shearing Sonicator System - Q800R - Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 750 watts
View Details