Terra Universal, Inc. Ultrasonic Processor 2601-05

Description
The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories). Like traditional cell disruptors the SLPt uses time as a major process variable. Continuous and pulsed modes are available as well as management or total experiment time. The SLPe Energy Mode includes the ability to control set parameters thru the newer "total energy" approach (1 to 10,000 joules), offering advantages in process thermal management. Sonifier® includes a large digital display, continuous or pulsed operation, and can manage total experiment time with local or remote (p/c) control capability. Also includes built-in auto tuning. This unit includes the generator/power supply, converter, 1/8" (3 mm) microtip, all interconnects, and an I/O port for external control. The SLP unit comes complete and ready to run.
Description
The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories). Like traditional cell disruptors the SLPt uses time as a major process variable. Continuous and pulsed modes are available as well as management or total experiment time. The SLPe Energy Mode includes the ability to control set parameters thru the newer "total energy" approach (1 to 10,000 joules), offering advantages in process thermal management. Sonifier® includes a large digital display, continuous or pulsed operation, and can manage total experiment time with local or remote (p/c) control capability. Also includes built-in auto tuning. This unit includes the generator/power supply, converter, 1/8" (3 mm) microtip, all interconnects, and an I/O port for external control. The SLP unit comes complete and ready to run.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Processor - 2601-05 - Terra Universal, Inc.
Fullerton, CA, USA
Ultrasonic Processor
2601-05
Ultrasonic Processor 2601-05
The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories). Like traditional cell disruptors the SLPt uses time as a major process variable. Continuous and pulsed modes are available as well as management or total experiment time. The SLPe Energy Mode includes the ability to control set parameters thru the newer "total energy" approach (1 to 10,000 joules), offering advantages in process thermal management. Sonifier® includes a large digital display, continuous or pulsed operation, and can manage total experiment time with local or remote (p/c) control capability. Also includes built-in auto tuning. This unit includes the generator/power supply, converter, 1/8" (3 mm) microtip, all interconnects, and an I/O port for external control. The SLP unit comes complete and ready to run.

The SLPt and the SLPe consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).

Like traditional cell disruptors the SLPt uses time as a major process variable. Continuous and pulsed modes are available as well as management or total experiment time.

The SLPe Energy Mode includes the ability to control set parameters thru the newer "total energy" approach (1 to 10,000 joules), offering advantages in process thermal management. Sonifier® includes a large digital display, continuous or pulsed operation, and can manage total experiment time with local or remote (p/c) control capability. Also includes built-in auto tuning. This unit includes the generator/power supply, converter, 1/8" (3 mm) microtip, all interconnects, and an I/O port for external control. The SLP unit comes complete and ready to run.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Sonicators
Product Number 2601-05
Product Name Ultrasonic Processor
Sonicator Type Ultrasonic Probe
Unlock Full Specs
to access all available technical data

Similar Products

Sonicator - Q700 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details
Digital Cell Disruptor - 2601-04 - Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Power Rating 400 watts
Input Voltage 115 to 230 volts
View Details
Sonicator - Q55 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 55 watts
View Details
Digital Cell Disruptor - 2601-03 - Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Power Rating 200 watts
Input Voltage 115 to 230 volts
View Details