Tempco Electric Heater CorporationTemperature ControllerModel TEC-9100
Description
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 4-1/8" (105 mm) required
Universal programmable sensor input
Highly versatile – 6 types of output available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input
Optional NEMA 4X/IP65 front panel
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
Optional RS-232 or RS-485 communications interface
Bright 0.40" (10 mm) red LED process display 0.31" (8 mm) green LED setpoint display
High performance at a very low price
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 4-1/8" (105 mm) required
Universal programmable sensor input
Highly versatile – 6 types of output available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input
Optional NEMA 4X/IP65 front panel
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
Optional RS-232 or RS-485 communications interface
Bright 0.40" (10 mm) red LED process display 0.31" (8 mm) green LED setpoint display
High performance at a very low price
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TEC-9100 is a 1/16 DIN temperature controller with fuzzy logic PID autotune for heating and cooling control, featuring a 48 mm × 48 mm panel footprint and a depth requirement of 105 mm behind the panel. It supports universal input configurations including thermocouples, RTDs, and voltage or current signals, with 18-bit resolution and ±0.24% of span typical accuracy. Power input is either 90-250 VAC or 11-26 VAC/VDC. Output options include relay, pulsed DC, isolated 4-20 mA, and triac-SSR, with Output 2 programmable as a secondary output or alarm. It includes a dual LED display, 4-key keypad, optional RS-232 or RS-485 communications, and optional NEMA 4X/IP65 front panel. The device provides bumpless transfer to manual mode on sensor failure, supports alarm functions including sensor break detection, and meets UL61010-1, EN61010-1, and EN61326 standards. The housing is rated IP20, with IP50 on the front panel unless upgraded to NEMA 4X/IP65.
Datasheet Summary Powered by GS/AI
The Model TEC-9100 is a 1/16 DIN temperature controller with fuzzy logic PID autotune for heating and cooling control, featuring a 48 mm × 48 mm panel footprint and a depth requirement of 105 mm behind the panel. It supports universal input configurations including thermocouples, RTDs, and voltage or current signals, with 18-bit resolution and ±0.24% of span typical accuracy. Power input is either 90-250 VAC or 11-26 VAC/VDC. Output options include relay, pulsed DC, isolated 4-20 mA, and triac-SSR, with Output 2 programmable as a secondary output or alarm. It includes a dual LED display, 4-key keypad, optional RS-232 or RS-485 communications, and optional NEMA 4X/IP65 front panel. The device provides bumpless transfer to manual mode on sensor failure, supports alarm functions including sensor break detection, and meets UL61010-1, EN61010-1, and EN61326 standards. The housing is rated IP20, with IP50 on the front panel unless upgraded to NEMA 4X/IP65.
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 4-1/8" (105 mm) required
Universal programmable sensor input
Highly versatile – 6 types of output available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input
Optional NEMA 4X/IP65 front panel
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
Optional RS-232 or RS-485 communications interface
Bright 0.40" (10 mm) red LED process display 0.31" (8 mm) green LED setpoint display
High performance at a very low price
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 4-1/8" (105 mm) required
Universal programmable sensor input
Highly versatile – 6 types of output available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input
Optional NEMA 4X/IP65 front panel
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
Optional RS-232 or RS-485 communications interface
Bright 0.40" (10 mm) red LED process display 0.31" (8 mm) green LED setpoint display