Tempco Electric Heater Corporation TKZ Encapsulated Electronic Temperature Control PCT-2000 Series

Description
PCT-2000 Series — TKZ Encapsulated Electronic Temperature Control
Request a Quote
Description
PCT-2000 Series — TKZ Encapsulated Electronic Temperature Control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCT-2000 Series TKZ Encapsulated Electronic Temperature Control is a pre-wired indoor temperature controller with a black powder coat metal housing, 5-foot 3-conductor line cord, 15 Amp heater fuse, and 15 Amp straight-blade heater receptacle with ground. It features a heater On pilot light, thermocouple mini-jack for Type J or Type K inputs, and wall mounting slots at 6-3/4" centers. Dimensions are 7-1/4" H × 3-1/2" W × 3-3/4" D. The unit supports a temperature range of 32-1000°F (0-550°C) and operates at 120 or 240 VAC, with a maximum wattage of 1440 W or 2880 W respectively. An off switch is supplied by the customer.

Datasheet Summary
Powered by GS/AI

PCT-2000 Series TKZ Encapsulated Electronic Temperature Control is a pre-wired indoor temperature controller with a black powder coat metal housing, 5-foot 3-conductor line cord, 15 Amp heater fuse, and 15 Amp straight-blade heater receptacle with ground. It features a heater On pilot light, thermocouple mini-jack for Type J or Type K inputs, and wall mounting slots at 6-3/4" centers. Dimensions are 7-1/4" H × 3-1/2" W × 3-3/4" D. The unit supports a temperature range of 32-1000°F (0-550°C) and operates at 120 or 240 VAC, with a maximum wattage of 1440 W or 2880 W respectively. An off switch is supplied by the customer.

Suppliers

Company
Product
Description
Supplier Links
TKZ Encapsulated Electronic Temperature Control - PCT-2000 Series - Tempco Electric Heater Corporation
Wood Dale, IL, United States
TKZ Encapsulated Electronic Temperature Control
PCT-2000 Series
TKZ Encapsulated Electronic Temperature Control PCT-2000 Series
PCT-2000 Series — TKZ Encapsulated Electronic Temperature Control

PCT-2000 Series — TKZ Encapsulated Electronic Temperature Control

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number PCT-2000 Series
Product Name TKZ Encapsulated Electronic Temperature Control
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-8450 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-402 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-9090 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details