Tempco Electric Heater CorporationTemperature ControllerModel TEC-910
Description
Design Features
High Limit Control protects personnel, equipment and materials from over-temperature process conditions
Universal programmable thermocouple sensor input
Versatile – 2 types of outputs available
Highly accurate universal input with 18 bit analog to digital converter
FM approved for electric & gas heat systems
Bright 0.40" (10 mm) red LED process display
Short panel depth required
Output 2 can be programmed as output or input
TEC-910 Design Features
Universal input power – 90-264 VAC or 11-26 VAC/VDC
Optional event input for remote reset
Optional RS-485 communications interface
Output 2 can be programmed as output or input
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
High Limit Control protects personnel, equipment and materials from over-temperature process conditions
Universal programmable thermocouple sensor input
Versatile – 2 types of outputs available
Highly accurate universal input with 18 bit analog to digital converter
FM approved for electric & gas heat systems
Bright 0.40" (10 mm) red LED process display
Short panel depth required
Output 2 can be programmed as output or input
TEC-910 Design Features
Universal input power – 90-264 VAC or 11-26 VAC/VDC
Optional event input for remote reset
Optional RS-485 communications interface
Output 2 can be programmed as output or input
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Model TEC-910 from Tempco Electric Heater Corporation is a high limit temperature controller designed for precise temperature management in various applications. It features a universal programmable thermocouple sensor input, supporting multiple thermocouple types, and is equipped with an 18-bit analog to digital converter for high accuracy. The device operates on a power input range of 90-264 VAC or 11-26 VAC/VDC and has a maximum power consumption of 10 VA.
The TEC-910 offers two output options, including a relay rated for 2A at 240 VAC and a triac output rated for 1A at 240 VAC. Additionally, output 2 can be configured as either an output or input, providing flexibility for different setups. The controller includes an optional event input for remote reset and an RS-485 communications interface for data transmission.
With a compact design, the TEC-910 has a panel depth of only 3-3/8 inches and is suitable for indoor use with an IP30 front panel rating. It operates effectively within a temperature range of 14 to 122°F (-10 to 50°C) and can handle humidity levels of 0 to 90% RH, non-condensing. The device is FM approved for electric and gas heat systems, ensuring compliance with safety standards.
Datasheet Summary Powered by GS/AI
Model TEC-910 from Tempco Electric Heater Corporation is a high limit temperature controller designed for precise temperature management in various applications. It features a universal programmable thermocouple sensor input, supporting multiple thermocouple types, and is equipped with an 18-bit analog to digital converter for high accuracy. The device operates on a power input range of 90-264 VAC or 11-26 VAC/VDC and has a maximum power consumption of 10 VA.
The TEC-910 offers two output options, including a relay rated for 2A at 240 VAC and a triac output rated for 1A at 240 VAC. Additionally, output 2 can be configured as either an output or input, providing flexibility for different setups. The controller includes an optional event input for remote reset and an RS-485 communications interface for data transmission.
With a compact design, the TEC-910 has a panel depth of only 3-3/8 inches and is suitable for indoor use with an IP30 front panel rating. It operates effectively within a temperature range of 14 to 122°F (-10 to 50°C) and can handle humidity levels of 0 to 90% RH, non-condensing. The device is FM approved for electric and gas heat systems, ensuring compliance with safety standards.
Design Features
High Limit Control protects personnel, equipment and materials from over-temperature process conditions
Universal programmable thermocouple sensor input
Versatile – 2 types of outputs available
Highly accurate universal input with 18 bit analog to digital converter
FM approved for electric & gas heat systems
Bright 0.40" (10 mm) red LED process display
Short panel depth required
Output 2 can be programmed as output or input
TEC-910 Design Features
Universal input power – 90-264 VAC or 11-26 VAC/VDC
Optional event input for remote reset
Optional RS-485 communications interface
Output 2 can be programmed as output or input
Design Features
High Limit Control protects personnel, equipment and materials from over-temperature process conditions
Universal programmable thermocouple sensor input
Versatile – 2 types of outputs available
Highly accurate universal input with 18 bit analog to digital converter
FM approved for electric & gas heat systems
Bright 0.40" (10 mm) red LED process display
Short panel depth required
Output 2 can be programmed as output or input
TEC-910 Design Features
Universal input power – 90-264 VAC or 11-26 VAC/VDC