Tempco Electric Heater CorporationTemperature ControllerModel TEC-920
Description
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-3/8" (86 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
Optional RS-485 communications interface
Bright 0.40" (10 mm) LED display
High performance at a very low price
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-3/8" (86 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
Optional RS-485 communications interface
Bright 0.40" (10 mm) LED display
High performance at a very low price
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TEC-920 is a 1/16 DIN temperature controller with a 48 mm × 48 mm faceplate and a depth of 94 mm, requiring 86 mm behind the panel. It accepts universal sensor inputs including thermocouples, RTDs, mA, and voltage, with 18-bit ADC accuracy and ±0.24% of span typical. The controller supports dual programmable outputs: one relay (2 A at 240 VAC) and a second output selectable as relay, pulse DC, isolated current/voltage, or RS-485. It features fuzzy logic PID auto-tuning, bumpless transfer to manual mode during sensor failure, and operates on 90-250 VAC or 11-26 VAC/VDC. The unit includes a 10 mm LED display, four alarm modes, and meets UL61010-1, EN61010-1, and EN61326 standards with IP30 front panel rating.
Datasheet Summary Powered by GS/AI
The Model TEC-920 is a 1/16 DIN temperature controller with a 48 mm × 48 mm faceplate and a depth of 94 mm, requiring 86 mm behind the panel. It accepts universal sensor inputs including thermocouples, RTDs, mA, and voltage, with 18-bit ADC accuracy and ±0.24% of span typical. The controller supports dual programmable outputs: one relay (2 A at 240 VAC) and a second output selectable as relay, pulse DC, isolated current/voltage, or RS-485. It features fuzzy logic PID auto-tuning, bumpless transfer to manual mode during sensor failure, and operates on 90-250 VAC or 11-26 VAC/VDC. The unit includes a 10 mm LED display, four alarm modes, and meets UL61010-1, EN61010-1, and EN61326 standards with IP30 front panel rating.
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-3/8" (86 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
Optional RS-485 communications interface
Bright 0.40" (10 mm) LED display
High performance at a very low price
Design Features
1/16 DIN size – 48 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-3/8" (86 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
Universal input power – 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure