Tempco Electric Heater CorporationTemperature ControllerModel TEC-8400
Description
Design Features
1/8 DIN size – 48 mm × 96 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
1/8 DIN size – 48 mm × 96 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TEC-8400 is a 1/8 DIN temperature controller with a panel-mount form factor measuring 96 mm × 48 mm × 59 mm and a depth behind the panel of 50 mm. It features universal input support for thermocouples, RTDs, mA, and voltage signals with 18-bit resolution, fuzzy logic PID autotune for heat and cool control, relay or linear output options, RS-485 Modbus RTU communication, and a micro USB programming port for setup and firmware updates. The device includes alarms, bumpless transfer during failure, soft-start ramp, dwell timer, lockout protection, and a 4-digit LCD display. It operates from 90-250 VAC input, complies with RoHS, REACH, and WEEE standards, and is rated for -10°C to 50°C operation with IP50 front panel protection. Relay outputs are rated at 2 A, 240 VAC for resistive loads with 200,000 cycles life expectancy.
Datasheet Summary Powered by GS/AI
The Model TEC-8400 is a 1/8 DIN temperature controller with a panel-mount form factor measuring 96 mm × 48 mm × 59 mm and a depth behind the panel of 50 mm. It features universal input support for thermocouples, RTDs, mA, and voltage signals with 18-bit resolution, fuzzy logic PID autotune for heat and cool control, relay or linear output options, RS-485 Modbus RTU communication, and a micro USB programming port for setup and firmware updates. The device includes alarms, bumpless transfer during failure, soft-start ramp, dwell timer, lockout protection, and a 4-digit LCD display. It operates from 90-250 VAC input, complies with RoHS, REACH, and WEEE standards, and is rated for -10°C to 50°C operation with IP50 front panel protection. Relay outputs are rated at 2 A, 240 VAC for resistive loads with 200,000 cycles life expectancy.
Design Features
1/8 DIN size – 48 mm × 96 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Design Features
1/8 DIN size – 48 mm × 96 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V)
with high accuracy 18-bit D-A