Tempco Electric Heater Corporation Temperature Controller Model TEC-4100

Description
Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 2" (53 mm) required Universal programmable sensor input Highly versatile – 6 types of inputs available Output 2 can be used for cooling function Universal input power— 90-250 VAC or 11-26 VAC/VDC Optional NEMA 4X/IP65 front panel Bumpless transfer to manual mode during sensor failure Wide variety of alarm mode selections Optional RS-232 or RS-485 communications interface Bright 0.55" (14 mm) red LED process display and 0.40" (10 mm) green LED setpoint display High performance at a low price
Request a Quote Datasheet
Description
Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 2" (53 mm) required Universal programmable sensor input Highly versatile – 6 types of inputs available Output 2 can be used for cooling function Universal input power— 90-250 VAC or 11-26 VAC/VDC Optional NEMA 4X/IP65 front panel Bumpless transfer to manual mode during sensor failure Wide variety of alarm mode selections Optional RS-232 or RS-485 communications interface Bright 0.55" (14 mm) red LED process display and 0.40" (10 mm) green LED setpoint display High performance at a low price
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - Model TEC-4100 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Temperature Controller
Model TEC-4100
Temperature Controller Model TEC-4100
Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 2" (53 mm) required Universal programmable sensor input Highly versatile – 6 types of inputs available Output 2 can be used for cooling function Universal input power— 90-250 VAC or 11-26 VAC/VDC Optional NEMA 4X/IP65 front panel Bumpless transfer to manual mode during sensor failure Wide variety of alarm mode selections Optional RS-232 or RS-485 communications interface Bright 0.55" (14 mm) red LED process display and 0.40" (10 mm) green LED setpoint display High performance at a low price

Design Features

  • 1/4 DIN size – 96 mm × 96 mm
  • Fuzzy Logic PID heat and cool control
  • PID Control – Auto-tuning on cold or warm start
  • Short panel depth – only 2" (53 mm) required
  • Universal programmable sensor input
  • Highly versatile – 6 types of inputs available
  • Output 2 can be used for cooling function
  • Universal input power— 90-250 VAC or 11-26 VAC/VDC
  • Optional NEMA 4X/IP65 front panel
  • Bumpless transfer to manual mode during sensor failure
  • Wide variety of alarm mode selections
  • Optional RS-232 or RS-485 communications interface
  • Bright 0.55" (14 mm) red LED process display and 0.40" (10 mm) green LED setpoint display
  • High performance at a low price
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number Model TEC-4100
Product Name Temperature Controller
Control PID; Fuzzy Logic
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-8400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-704 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Series TKZ Encapsulated - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID
Form Factor Board
Interface Switches
View Details