Te-Co, Inc. 8'' ReLock® 8-Station Vise with Machinable Soft Jaws RWS8008SJ

Description
Product Information Includes handle and tool kit (pry wrench & hex wrenches) Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets
Description
Product Information Includes handle and tool kit (pry wrench & hex wrenches) Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets

Suppliers

Company
Product
Description
Supplier Links
8'' ReLock® 8-Station Vise with Machinable Soft Jaws - RWS8008SJ - Te-Co, Inc.
Union, OH, USA
8'' ReLock® 8-Station Vise with Machinable Soft Jaws
RWS8008SJ
8'' ReLock® 8-Station Vise with Machinable Soft Jaws RWS8008SJ
Product Information Includes handle and tool kit (pry wrench & hex wrenches) Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets

Product Information

  • Includes handle and tool kit (pry wrench & hex wrenches)
  • Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS8008SJ
Product Name 8'' ReLock® 8-Station Vise with Machinable Soft Jaws
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
View Details
Ball Lock® 150 mm Self-Centering Vises - 69406SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 66.15 lbs (30 kg)
View Details
Modular Vise - MVMF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Vise Mounting Fixed Base
Material Steel
Jaw Opening 3.94 to 26.18 inch (100 to 665 mm)
View Details
6'' ReLock® 8-Station Vise - RWS6008 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 6 inch (152 mm)
View Details