Te-Co, Inc. 6'' ReLock® 8-Station Vise RWS6008

Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Baseplates are designed to adapt to many machine table sizes Vise columns can be located on a pallet using edge locating with shims or spacers (not included)
Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Baseplates are designed to adapt to many machine table sizes Vise columns can be located on a pallet using edge locating with shims or spacers (not included)

Suppliers

Company
Product
Description
Supplier Links
6'' ReLock® 8-Station Vise - RWS6008 - Te-Co, Inc.
Union, OH, USA
6'' ReLock® 8-Station Vise
RWS6008
6'' ReLock® 8-Station Vise RWS6008
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Baseplates are designed to adapt to many machine table sizes Vise columns can be located on a pallet using edge locating with shims or spacers (not included)

Product Information

  • Body manufactured from 80,000 PSI ductile cast iron
  • Ways are flame hardened to 40 R/C maximum
  • Baseplates are designed to adapt to many machine table sizes
  • Vise columns can be located on a pallet using edge locating with shims or spacers (not included)

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS6008
Product Name 6'' ReLock® 8-Station Vise
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7522428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.36 inch (60 mm)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 3.5 inch (89 mm)
Jaw Width 2.99 inch (76 mm)
View Details
Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details