RS Components, Ltd. Vices 7719297

Description
Forged Parallel Bench Vice 150mm
Request a Quote
Description
Forged Parallel Bench Vice 150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719297
Vices 7719297
Forged Parallel Bench Vice 150mm

Forged Parallel Bench Vice 150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719297
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 2325722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details
Vices - 3103039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
View Details
Vices - 7522428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.36 inch (60 mm)
View Details
Vices - 2217531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Jaw Opening 0.3937 inch (10 mm)
View Details