Simple structure and tough instrument case.
Top / bottom cover made by bending extruded aluminum.
2 or 3 grooves available on top/bottom covers for adjusting front/rear panel positions or PCB insertion.
Available in 36 sizes and 3 different colors.
Takachi Electronics Enclosure Co., Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | UC Series |
Product Name | Extruded Aluminum Case |
Type | Electronic and Instrument Enclosures |
Shape | Rectangular |
Length | 2.36 to 16.93 inch (60 to 430 mm) |
Width | 2.36 to 13.39 inch (60 to 340 mm) |