Takachi Electronics Enclosure Co., Ltd. DIN-RAIL MOUNT ENCLOSURE DRB series

Description
Aluminum enclosure with mount bracket for 35mm DIN Rail. Available in 6 different sizes. Conductive finish on internal surface for conductivity and grounding. Easy maintenance with detachable cover.
Request a Quote
Description
Aluminum enclosure with mount bracket for 35mm DIN Rail. Available in 6 different sizes. Conductive finish on internal surface for conductivity and grounding. Easy maintenance with detachable cover.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRB series DIN-Rail Mount Enclosure from Takachi Electronics Enclosure Co., Ltd. is constructed from aluminum (A1100P) with a thickness of 1.5 mm, featuring a metallic silver finish and a conductive coating on the internal surfaces for effective grounding. It is designed for mounting on standard 35 mm DIN rails and is available in six different sizes, accommodating various project requirements. The enclosure includes a detachable cover for easy maintenance and access to internal components. It has a maximum load capacity of 3 kg, making it suitable for housing electronic devices such as communication equipment. The product also includes a mounting bracket made of plated steel for secure installation.

Datasheet Summary
Powered by GS/AI

The DRB series DIN-Rail Mount Enclosure from Takachi Electronics Enclosure Co., Ltd. is constructed from aluminum (A1100P) with a thickness of 1.5 mm, featuring a metallic silver finish and a conductive coating on the internal surfaces for effective grounding. It is designed for mounting on standard 35 mm DIN rails and is available in six different sizes, accommodating various project requirements. The enclosure includes a detachable cover for easy maintenance and access to internal components. It has a maximum load capacity of 3 kg, making it suitable for housing electronic devices such as communication equipment. The product also includes a mounting bracket made of plated steel for secure installation.

Suppliers

Company
Product
Description
Supplier Links
DIN-RAIL MOUNT ENCLOSURE - DRB series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
DIN-RAIL MOUNT ENCLOSURE
DRB series
DIN-RAIL MOUNT ENCLOSURE DRB series
Aluminum enclosure with mount bracket for 35mm DIN Rail. Available in 6 different sizes. Conductive finish on internal surface for conductivity and grounding. Easy maintenance with detachable cover.

Aluminum enclosure with mount bracket for 35mm DIN Rail.
Available in 6 different sizes.
Conductive finish on internal surface for conductivity and grounding.
Easy maintenance with detachable cover.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number DRB series
Product Name DIN-RAIL MOUNT ENCLOSURE
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 3.94 inch (50 to 100 mm)
Width 4.72 to 5.91 inch (120 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosure With Silicone Band - MXB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4640 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details