Takachi Electronics Enclosure Co., Ltd. DIN rail mount Raspberry Pi heatsink case - RPHD series RPHD Series

Description
DIN Rail mount heat-sink case exclusively for use with Raspberry Pi 4 model B. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type is available for both the Pi 4B and 5, while the Normal type is only available for the Pi 4B. Raspberry Pi board is not included. Note that oil bleed may occur with thermal conductive sheets. Max load : 300g Operating temperature : -20℃ ~ +80℃
Request a Quote
Description
DIN Rail mount heat-sink case exclusively for use with Raspberry Pi 4 model B. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type is available for both the Pi 4B and 5, while the Normal type is only available for the Pi 4B. Raspberry Pi board is not included. Note that oil bleed may occur with thermal conductive sheets. Max load : 300g Operating temperature : -20℃ ~ +80℃
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DIN Rail mount heat-sink case designed for Raspberry Pi 4 Model B and Raspberry Pi 5, constructed from diecast aluminum for strength and rigidity. Available in Heat dissipation and Normal types, with Heat dissipation models featuring thermal conductive sheets and pillars for enhanced cooling. Operating temperature range is -20°C to +80°C with a maximum load capacity of 300g. The case includes a DIN-rail mounting base made of PC/ABS UL94V-0 material and accommodates the Raspberry Pi board without including it. Note that oil bleed may occur with thermal conductive sheets.

Datasheet Summary
Powered by GS/AI

DIN Rail mount heat-sink case designed for Raspberry Pi 4 Model B and Raspberry Pi 5, constructed from diecast aluminum for strength and rigidity. Available in Heat dissipation and Normal types, with Heat dissipation models featuring thermal conductive sheets and pillars for enhanced cooling. Operating temperature range is -20°C to +80°C with a maximum load capacity of 300g. The case includes a DIN-rail mounting base made of PC/ABS UL94V-0 material and accommodates the Raspberry Pi board without including it. Note that oil bleed may occur with thermal conductive sheets.

Suppliers

Company
Product
Description
Supplier Links
DIN rail mount Raspberry Pi heatsink case - RPHD series - RPHD Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
DIN rail mount Raspberry Pi heatsink case - RPHD series
RPHD Series
DIN rail mount Raspberry Pi heatsink case - RPHD series RPHD Series
DIN Rail mount heat-sink case exclusively for use with Raspberry Pi 4 model B. Equipped with highly efficient heat-sink top cover. Constructed using diecast aluminum for strength and rigidity. The Heat dissipation type is available for both the Pi 4B and 5, while the Normal type is only available for the Pi 4B. Raspberry Pi board is not included. Note that oil bleed may occur with thermal conductive sheets. Max load : 300g Operating temperature : -20℃ ~ +80℃

DIN Rail mount heat-sink case exclusively for use with Raspberry Pi 4 model B.
Equipped with highly efficient heat-sink top cover.
Constructed using diecast aluminum for strength and rigidity.
The Heat dissipation type is available for both the Pi 4B and 5, while the Normal type is only available for the Pi 4B.
Raspberry Pi board is not included.
Note that oil bleed may occur with thermal conductive sheets.
Max load : 300g
Operating temperature : -20℃ ~ +80℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number RPHD Series
Product Name DIN rail mount Raspberry Pi heatsink case - RPHD series
Type Electronic and Instrument Enclosures; Console Enclosures; PC Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Diecast Aluminum Box - BDN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 to 10.24 inch (80 to 260 mm)
View Details
Extruded Aluminum Case - EX Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; PC Enclosures
Shape Rectangular
Length 1.97 to 7.4 inch (50 to 188 mm)
View Details
Heat-Sink Aluminum Enclosure - EXH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 2.36 to 7.36 inch (60 to 187 mm)
View Details
Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular
Length 2.76 to 11.42 inch (70 to 290 mm)
View Details