Takachi Electronics Enclosure Co., Ltd. PG Cable Gland RPG Series

Description
General-purpose cable gland with PG threads. IP67 class waterproofing capabilities, yet affordable. Lineup of PG7~PG29 thread size, compatible with φ3mm~φ25mm cable exterior diameter. Rubber bush uses NBR rubber with high oil resistance. Equipped with O-ring on the seating surface, realizing waterproofing to some extent on walls with a certain level of unevenness. Sold in packs of 1 pc. Lineup : Thread size PG7~PG29, Compatible cable diameter φ3.0mm~φ25mm; total 7 sizes Colors : Gray and Black Protection class : IP67 (1m depth for 30 mins) Operating temperature : -20℃~+80℃ Materials : Cap / Connector / Nut = PA66 (UL94V-2), Rubber bush / O-ring = NBR
Request a Quote
Description
General-purpose cable gland with PG threads. IP67 class waterproofing capabilities, yet affordable. Lineup of PG7~PG29 thread size, compatible with φ3mm~φ25mm cable exterior diameter. Rubber bush uses NBR rubber with high oil resistance. Equipped with O-ring on the seating surface, realizing waterproofing to some extent on walls with a certain level of unevenness. Sold in packs of 1 pc. Lineup : Thread size PG7~PG29, Compatible cable diameter φ3.0mm~φ25mm; total 7 sizes Colors : Gray and Black Protection class : IP67 (1m depth for 30 mins) Operating temperature : -20℃~+80℃ Materials : Cap / Connector / Nut = PA66 (UL94V-2), Rubber bush / O-ring = NBR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RPG series consists of polyamide cable glands with PG threading, designed for cable entry with IP67 protection. Each gland features a cap, connector, and lock nut made of PA66 (UL94V-2), with NBR rubber sealing inserts and O-rings for oil resistance. Operating temperature ranges from -20°C to +80°C. Available in seven thread sizes from PG7 to PG29, they accommodate cable diameters from 3 mm to 25 mm. The glands are offered in black and gray and sold in packs of one. Mounting hole diameters range from Φ12.7 mm to Φ37.2 mm depending on the model, with overall dimensions specified for each variant.

Datasheet Summary
Powered by GS/AI

The RPG series consists of polyamide cable glands with PG threading, designed for cable entry with IP67 protection. Each gland features a cap, connector, and lock nut made of PA66 (UL94V-2), with NBR rubber sealing inserts and O-rings for oil resistance. Operating temperature ranges from -20°C to +80°C. Available in seven thread sizes from PG7 to PG29, they accommodate cable diameters from 3 mm to 25 mm. The glands are offered in black and gray and sold in packs of one. Mounting hole diameters range from Φ12.7 mm to Φ37.2 mm depending on the model, with overall dimensions specified for each variant.

Suppliers

Company
Product
Description
Supplier Links
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
PG Cable Gland
RPG Series
PG Cable Gland RPG Series
General-purpose cable gland with PG threads. IP67 class waterproofing capabilities, yet affordable. Lineup of PG7~PG29 thread size, compatible with φ3mm~φ25mm cable exterior diameter. Rubber bush uses NBR rubber with high oil resistance. Equipped with O-ring on the seating surface, realizing waterproofing to some extent on walls with a certain level of unevenness. Sold in packs of 1 pc. Lineup : Thread size PG7~PG29, Compatible cable diameter φ3.0mm~φ25mm; total 7 sizes Colors : Gray and Black Protection class : IP67 (1m depth for 30 mins) Operating temperature : -20℃~+80℃ Materials : Cap / Connector / Nut = PA66 (UL94V-2), Rubber bush / O-ring = NBR

General-purpose cable gland with PG threads.
IP67 class waterproofing capabilities, yet affordable.
Lineup of PG7~PG29 thread size, compatible with φ3mm~φ25mm cable exterior diameter.
Rubber bush uses NBR rubber with high oil resistance.
Equipped with O-ring on the seating surface, realizing waterproofing to some extent on walls with a certain level of unevenness.
Sold in packs of 1 pc.
Lineup : Thread size PG7~PG29, Compatible cable diameter φ3.0mm~φ25mm; total 7 sizes
Colors : Gray and Black
Protection class : IP67 (1m depth for 30 mins)
Operating temperature : -20℃~+80℃
Materials : Cap / Connector / Nut = PA66 (UL94V-2), Rubber bush / O-ring = NBR

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Sealing Glands
Product Number RPG Series
Product Name PG Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details