Takachi Electronics Enclosure Co., Ltd. 9V Battery Holder BH-9V Series

Description
Battery holders for 9V battery. (for 006P battery) 3 types are available as with lead wire, through hole pin, and with battery snap. Operating temperature: -10℃ ~ +60℃
Request a Quote
Description
Battery holders for 9V battery. (for 006P battery) 3 types are available as with lead wire, through hole pin, and with battery snap. Operating temperature: -10℃ ~ +60℃
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9V battery holders with lead wire, through-hole pins, or integrated battery snap, designed for one 9V battery. The holder material is ABS or polypropylene, colored black, with brass contact terminals nickel plated. Lead wires are UL1007 AWG26 at 150 mm length. Operating temperature range is -10°C to +60°C. Weights range from 6.8 g to 8 g depending on variant. Battery snap is included in the BH-9V-2 model. Flame-resistant moltoprene sponge cushions are available for matching models to reduce battery rattling.

Datasheet Summary
Powered by GS/AI

9V battery holders with lead wire, through-hole pins, or integrated battery snap, designed for one 9V battery. The holder material is ABS or polypropylene, colored black, with brass contact terminals nickel plated. Lead wires are UL1007 AWG26 at 150 mm length. Operating temperature range is -10°C to +60°C. Weights range from 6.8 g to 8 g depending on variant. Battery snap is included in the BH-9V-2 model. Flame-resistant moltoprene sponge cushions are available for matching models to reduce battery rattling.

Suppliers

Company
Product
Description
Supplier Links
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
9V Battery Holder
BH-9V Series
9V Battery Holder BH-9V Series
Battery holders for 9V battery. (for 006P battery) 3 types are available as with lead wire, through hole pin, and with battery snap. Operating temperature: -10℃ ~ +60℃

Battery holders for 9V battery. (for 006P battery)
3 types are available as with lead wire, through hole pin, and with battery snap.
Operating temperature: -10℃ ~ +60℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Battery Holders
Product Number BH-9V Series
Product Name 9V Battery Holder
Type Plastic Holder
Material PP
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details