Takachi Electronics Enclosure Co., Ltd. Battery Snap MP Series

Description
Battery snap terminal with lead wire for 9V (006P) battery. Possible to use with our SN-S battery holders. Lead wire length = 150mm. Available in 2 options : I type or T type, and in ABS plastic or PVC coverings. Sold in 10 or 100 pcs pack.
Request a Quote
Description
Battery snap terminal with lead wire for 9V (006P) battery. Possible to use with our SN-S battery holders. Lead wire length = 150mm. Available in 2 options : I type or T type, and in ABS plastic or PVC coverings. Sold in 10 or 100 pcs pack.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Battery snap terminal with crimp lead wire for 9V (006P) battery, designed for connection to battery terminals. Available with PVC or ABS cover material, brass terminals with nickel plating, and UL1007 AWG26 lead wires 150 mm long. Operating temperature range is -10°C to +60°C. Packaged in quantities of 10 or 100 pieces, with custom lead wire lengths from 40 mm to 1,000 mm available in minimum orders of 2,000 pieces.

Datasheet Summary
Powered by GS/AI

Battery snap terminal with crimp lead wire for 9V (006P) battery, designed for connection to battery terminals. Available with PVC or ABS cover material, brass terminals with nickel plating, and UL1007 AWG26 lead wires 150 mm long. Operating temperature range is -10°C to +60°C. Packaged in quantities of 10 or 100 pieces, with custom lead wire lengths from 40 mm to 1,000 mm available in minimum orders of 2,000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Battery Snap
MP Series
Battery Snap MP Series
Battery snap terminal with lead wire for 9V (006P) battery. Possible to use with our SN-S battery holders. Lead wire length = 150mm. Available in 2 options : I type or T type, and in ABS plastic or PVC coverings. Sold in 10 or 100 pcs pack.

Battery snap terminal with lead wire for 9V (006P) battery.
Possible to use with our SN-S battery holders.
Lead wire length = 150mm.
Available in 2 options : I type or T type, and in ABS plastic or PVC coverings.
Sold in 10 or 100 pcs pack.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Battery Holders
Product Number MP Series
Product Name Battery Snap
Type Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

CR2032 Vertical Mount Coin Cell Holder - CH74-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Polyamide
Cell Capacity Single Cell
View Details
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details