Takachi Electronics Enclosure Co., Ltd. Battery Box MD Series

Description
Safety battery holder with cover. Simple construction for easy opening and closing. +/- markings are available to avoid incorrect placement of the battery. Available for AA x 2, AA x 4, and 9V (006P) batteries in black and light gray colors. Operating temperature : -10℃ ~ +60℃ Material : ABS UL94V-0 Battery dimensions may vary depending on country and brand. Use optional SCM battery cushion sponge to preventing rattling.
Request a Quote Datasheet
Description
Safety battery holder with cover. Simple construction for easy opening and closing. +/- markings are available to avoid incorrect placement of the battery. Available for AA x 2, AA x 4, and 9V (006P) batteries in black and light gray colors. Operating temperature : -10℃ ~ +60℃ Material : ABS UL94V-0 Battery dimensions may vary depending on country and brand. Use optional SCM battery cushion sponge to preventing rattling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Battery Box
MD Series
Battery Box MD Series
Safety battery holder with cover. Simple construction for easy opening and closing. +/- markings are available to avoid incorrect placement of the battery. Available for AA x 2, AA x 4, and 9V (006P) batteries in black and light gray colors. Operating temperature : -10℃ ~ +60℃ Material : ABS UL94V-0 Battery dimensions may vary depending on country and brand. Use optional SCM battery cushion sponge to preventing rattling.

Safety battery holder with cover.
Simple construction for easy opening and closing.
+/- markings are available to avoid incorrect placement of the battery.
Available for AA x 2, AA x 4, and 9V (006P) batteries in black and light gray colors.
Operating temperature : -10℃ ~ +60℃
Material : ABS UL94V-0
Battery dimensions may vary depending on country and brand.
Use optional SCM battery cushion sponge to preventing rattling.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Battery Holders
Product Number MD Series
Product Name Battery Box
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
Number of Cells One to Four
Unlock Full Specs
to access all available technical data

Similar Products

Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details