Spring battery contact for C, D, AA, and AAA batteries, with positive and negative terminals available in multiple configurations. Contacts use stainless steel or steel wire springs with nickel-plated finishes, and brass or stainless steel plates. Available in packs of 10, with weights ranging from 0.2 g to 5.0 g depending on type and battery size. Dimensions vary by model, with spring diameters of Φ0.5 mm, Φ0.6 mm, Φ0.7 mm, or Φ1.0 mm. DXF/DWG/PDF drawings are available on the manufacturer's website.
Spring battery contact for C, D, AA, and AAA batteries.
Positive (+) and negative (-) contacts are available.
Brass/nickel plated positive (+) plate contacts and steel wire or stainless steel springs for negative (-) contacts.
Sold in 10 pcs pack.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Battery Holders |
| Product Number | IT Series |
| Product Name | Spring Battery Contact |
| Type | Component Clips |