LadyBug Technologies LLC True RMS Power Sensors LB5944A

Description
The LB5944A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
Request a Quote Datasheet
Description
The LB5944A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
True RMS Power Sensors - LB5944A - LadyBug Technologies LLC
Boise, ID, United States
True RMS Power Sensors
LB5944A
True RMS Power Sensors LB5944A
The LB5944A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications. Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.

The LB5944A is a high accuracy, platform independent RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the industry. LadyBug’s feature rich Power Meter Application is provided with each sensor. Time domain trace visibility is included and aids in setting markers. The sensor is useful in research & development, manufacturing & service applications including radar, satellite and telecommunications.

Recommended for average power measurements on signals with any modulation type including: 802.11ac, gsm, cdma 2000, CDMA (IS-95), TDMA, Multi-Tone, OFDM, CW, QAM and more.

Supplier's Site Datasheet

Technical Specifications

  LadyBug Technologies LLC
Product Category RF Power Meters
Product Number LB5944A
Product Name True RMS Power Sensors
Output Interface Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Power Monitor - LB466A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
dBm Measurement Range 10 to 30 dBm
Frequency Range 1.00E7 to 2.00E10 Hz
View Details
True RMS Power Sensors - LB589A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 2.65E10 Hz
View Details
True RMS Power Sensors 1 MHz to 9 GHz - LBSF09A - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
True RMS Power Sensors - LB5944L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 4.40E10 Hz
View Details