TE ConnectivityHardware, Grounding & MountingER0004-000
Description
Body Features Bolt Hole Centers : 64 MM [2.52 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ] Height (Installed) : 90 MM [3.54 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 64 MM [2.52 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ] Height (Installed) : 90 MM [3.54 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Body Features Bolt Hole Centers : 64 MM [2.52 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ] Height (Installed) : 90 MM [3.54 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China
Body Features
Bolt Hole Centers : 64 MM [2.52 INCH ]
Configuration Features
Number of Cables to be Mounted : 1
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 26 - 38 MM [1.02 - 1.5 INCH ]
Height (Installed) : 90 MM [3.54 INCH ]
Mechanical Attachment
Mounting Options : Strut Nut - Stainless
Product Availability
Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China